Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.06
|
No stock
|
Buy Now | |
TE Store
from US$7.44
|
1,997
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
1,240
in stock
|
Buy Now | |
Rapid Electronics
from US$6.04
|
1,240
in stock
|
Buy Now | |
Chip One Stop
from US$5.68
|
1,240
in stock
|
Buy Now | |
Distrelec
from US$6.34
|
1,240
in stock
|
Buy Now | |
Future Electronics
from US$5.55
|
-
|
Buy Now | |
Avnet America
from US$5.74
|
-
|
Buy Now | |
RS Americas
from US$9.00
|
-
|
Buy Now | |
element14
from US$7.24
|
-
|
Buy Now | |
Avnet Asia
from US$5.35
|
-
|
Buy Now | |
Boersig
from US$6.58
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 10Gb/s |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .8in, .031mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Line | XFP |
Connector System | Cable-to-Board |
Form Factor | XFP |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
PT30 XFP CONNECTOR Form Factor: XFP Pluggable I/O Product Type: Connector Centerline (Pitch): .03 in Centerline (Pitch): .8 mm Circuit Application: Signal XFP Connector .03" .8 mm | Part Number: 788862-2 | Internal Number: 788862-2 | .03" | TE Connectivity | TE Store |
XFP CONN, 30POS, SMT | Farnell |
I/O Connectors 30 Pos Pt30 Xfp Conn |Amp Te Connectivity 788862-2 | Newark Electronics |
I/O Connectors 30 POS PT30 XFP CONN | Rapid Electronics |
TE Connectivity PT30 XFP CONNECTOR Telecom and Datacom C | Distrelec |
XFP 30 Position 0.8 mm Pitch Right Angle Belly to Belly Plug Connector - SMT | Future Electronics |
PT 30 XFP SFP L/F CONN | Avnet America |
PT30 XFP CONNECTOR, XFP | TE Connectivity 788862-2 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 30Contacts |
---|---|
Gender | Receptacle |
Connector Type | XFP |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 788862-2?
Additional datasheets, footprints and schematics for 788862-2 are listed on our Part Details page. You can also find images and similar parts to 788862-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788862-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788862-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788862-2 fall under?
The 788862-2 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 788862-2 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788862-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788862-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788862-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 788862-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788862-2 often in real-time on the comparison pages.
What if I can't find stock of 788862-2?
You can fill out our help required form which you can use to request a quote for 788862-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.