Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0188275-8,
CA8112-000 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
266
in stock
|
Buy Now | |
TE Store
from US$1.93
|
12,942
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,993
in stock
|
Buy Now | |
element14
from US$0.93
|
2,993
in stock
|
Buy Now | |
Farnell
from US$0.88
|
2,993
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Socket |
Contact Design | Dual Beam |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
コネクタの高さ | 5.3mm |
Connector Height | .21in, 5.3mm |
Connector Length | .48in, 12.2mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Mating Entry Location | Top |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Locking Latch | Without |
Polarization | With |
Mating Alignment | With |
For Use With | Male-In-Wire/Male-On-Board |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 900 |
Packaging Method | Reel |
実装方法 | Reel |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Type of Connector | Female-on-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 8 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 188275-8 | Internal Number: 188275-8 | Alias Number: AMP-0-0188275-8 | TE Connectivity | TE Store |
Micro-Match Smd Fte Rohs Compliant: Yes |Amp Te Connectivity 188275-8 | Newark Electronics |
Connector pcb vert 8 way Rec Micro-Match | RS |
8 Position Shrouded Header Red 1.27 mm Pitch Surface Mount Vertical Header | Future Electronics |
Conn FFC Connector SKT 8 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector pcb vert 8 way Rec Micro-Match | TE Connectivity 188275-8 | RS Americas |
08P SMT FMALE TOP ENTRY | TTI Europe |
Where can I find additional details, specifications and documents for a 188275-8?
Additional datasheets, footprints and schematics for 188275-8 are listed on our Part Details page. You can also find images and similar parts to 188275-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188275-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188275-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188275-8 fall under?
The 188275-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 188275-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188275-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 188275-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188275-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 188275-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188275-8 often in real-time on the comparison pages.
What if I can't find stock of 188275-8?
You can fill out our help required form which you can use to request a quote for 188275-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.