Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
Capacitance | 180µF |
---|---|
Voltage Rating | 63V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 1.105ohm |
Lifetime @ Temperature | 1500 hours @ 125°C |
Capacitance Tolerance | ± 20% |
Where can I find additional details, specifications and documents for a 187AVG063MGBJ?
Additional datasheets, footprints and schematics for 187AVG063MGBJ are listed on our Part Details page. You can also find images and similar parts to 187AVG063MGBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187AVG063MGBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187AVG063MGBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187AVG063MGBJ fall under?
The 187AVG063MGBJ is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 187AVG063MGBJ when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187AVG063MGBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 187AVG063MGBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187AVG063MGBJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 187AVG063MGBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187AVG063MGBJ often in real-time on the comparison pages.
What if I can't find stock of 187AVG063MGBJ?
You can fill out our help required form which you can use to request a quote for 187AVG063MGBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.