Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
235
in stock
|
Buy Now | |
Boersig
from US$0.46
|
46,845
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,108
in stock
|
Buy Now | |
element14
from US$1.42
|
1,075
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1,075
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
1,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,020
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
1,020
in stock
|
Buy Now | |
Conrad
from US$1.89
|
180
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Serviceable | No |
Packaging Quantity | 900 |
Packaging Method | Bag |
Strain Relief | With |
Accessory Type | Cap |
Cap, Automotive Connector | Newark Electronics |
CAP, NYLON, BLACK | element14 |
TE 185793-1 Cap 90 Degree for Corrugated Tubes NW 7.5mm | Rapid Electronics |
TE Connectivity - AMP Connectors 90 DEG CAP CORRUGTD | Distrelec |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
90Deg Protection Cover for 7.5mm Diameter Corrugated Tubes Polyamide 66 Black | Avnet Abacus |
Black Color Polyamide Material Right Angle Cable Exit Connector Cover | Future Electronics |
Circular Connector, 90 DEG CAP CORRUGTD TUBE | TE Connectivity 185793-1 | RS Americas |
Where can I find additional details, specifications and documents for a 185793-1?
Additional datasheets, footprints and schematics for 185793-1 are listed on our Part Details page. You can also find images and similar parts to 185793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185793-1 fall under?
The 185793-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 185793-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185793-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 185793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185793-1 often in real-time on the comparison pages.
What if I can't find stock of 185793-1?
You can fill out our help required form which you can use to request a quote for 185793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.