Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
No stock
|
Buy Now | |
element14
from US$3.37
|
493
in stock
|
Buy Now | |
TE Store
from US$2.36
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
-
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
TTI Europe
from US$3.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Number of Signal Positions | 26 |
Number of Positions | 26 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Width | 27.9mm, 1.098in |
Profile Height from PCB | .669in, 17mm |
PCB Thickness (Recommended) | .063in |
Length | 1.898in, 48.2mm |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Interface Number | 208-15550 |
Packaging Quantity | 700 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 75°C, 85°C, 149°F, 65°C, 70°C, 158°F, 80°C, 185°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
AUTOMOTIVE CONN, R/A HDR, 26POS, SOLDER | element14 |
26pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 26 | Signal Header | Part Number: 185534-2 | Internal Number: 185534-2 | TE Connectivity | TE Store |
Automotive Conn, R/A Hdr, 26Pos, Solder Rohs Compliant: Yes |Te Connectivity 185534-2 | Newark Electronics |
MQS Series 26 Position 2.54 mm Pitch Through Hole Male Automotive Connector | Future Electronics |
Conn Micro Quadlok Interconnection HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
26POS MQS .63 HEADER 90DEG | TTI Europe |
26W MQS HDR RIGHT ANGLE | Farnell |
Where can I find additional details, specifications and documents for a 185534-2?
Additional datasheets, footprints and schematics for 185534-2 are listed on our Part Details page. You can also find images and similar parts to 185534-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185534-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185534-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185534-2 fall under?
The 185534-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 185534-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185534-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 185534-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185534-2 have stock available?
Authorised distributors including element14, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 185534-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185534-2 often in real-time on the comparison pages.
What if I can't find stock of 185534-2?
You can fill out our help required form which you can use to request a quote for 185534-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.