Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,962
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1,940
in stock
|
Buy Now | |
TE Store
from US$0.17
|
1,923
in stock
|
Buy Now | |
element14
from US$0.30
|
1,807
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 26 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | 1.386in, 35.2mm |
Width | .63in, 16mm |
Height | .343in, 8.7mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 2000 |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Conn Housing, Rcpt, 26Pos | Newark Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 26 Poles, Black | Distrelec |
26POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Number of Positions: 26 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 185875-1 | Internal Number: 185875-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONN HOUSING, RCPT, 26POS | element14 |
Conn Housing RCP 26 POS 2.54mm Crimp ST Thru-Hole | Avnet America |
26POS MQS REC | TTI Europe |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 185875-1?
Additional datasheets, footprints and schematics for 185875-1 are listed on our Part Details page. You can also find images and similar parts to 185875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185875-1 fall under?
The 185875-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185875-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185875-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 185875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185875-1 often in real-time on the comparison pages.
What if I can't find stock of 185875-1?
You can fill out our help required form which you can use to request a quote for 185875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.