953236-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

26pos MQS .63 header 180deg

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.50

Distributor Stock
Logo for Newark
Newark
from US$4.50
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Yellow
Number of Rows 2
Number of Sections 1
Number of Signal Positions 26
Number of Positions 26
Tab Thickness .63mm, .025in
Interface Plating Tin (Sn)
Tab Width .63mm, .025in
Width .63in, 16mm
PCB 厚 (推奨) 1.6mm
PCB Thickness (Recommended) .063in
Length 2.118in, 53.8mm
Profile Height from PCB 20.9mm, .823in
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94-HB
PCB Mount Retention Type Boardlock
Mounting Holes Without
PCB Mount Retention With
Mounting Orientation Vertical/180°
PCB Mount Alignment With
Panel Mount Feature With
Locking Interface With
Circuit Application Signal
Interface Number 208-15550
Packaging Quantity 384
Packaging Type Tray
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Shielded No
Sealable No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 75°C, 85°C, 149°F, 65°C, 70°C, 158°F, 80°C, 185°F
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

26Pos Mqs .63 Header 180Deg |Amp Te Connectivity 953236-1 | Newark Electronics
Conn Micro Quadlok Interconnection HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America
26W MQS STRAIGHT HDR W BD | Power and Signal Group


953236-1 . Unknown Parts by Unknown

AUTOMOTIVE CONNECTOR PLUG 26POS PCB

Status: Unknown
Series: MQS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MQS Series
Automotive Connector Shell Style Straight Plug
No. of Contacts 26Contacts
Automotive Contact Type PCB Pin
Connector Body Material PBT (Polybutylene Terephthalate) Body
Contact Material Copper Alloy
Contact Plating Tin
IP Rating -
Voltage Rating -
Current Rating -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 953236-1?

Additional datasheets, footprints and schematics for 953236-1 are listed on our Part Details page. You can also find images and similar parts to 953236-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 953236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 953236-1 fall under?

The 953236-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 953236-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 953236-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 953236-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 953236-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 953236-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 953236-1 often in real-time on the comparison pages.

What if I can't find stock of 953236-1?

You can fill out our help required form which you can use to request a quote for 953236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay