Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Mating Tab Width | 2.8mm, .11in |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .8mm, .031in |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 5A |
Wire Size Search | .85mm², .75mm², .4mm², .35mm², 20AWG, 17AWG, 18AWG, .5mm², 1mm², 21AWG, .6mm², 19AWG |
Wire Insulation Diameter | 3.4mm, .134in |
Wire Size | .35 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Contact, Tab, Crimp, 17Awg Rohs Compliant: Yes |Amp Te Connectivity 185028-1 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 17AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TAB F 2.8X0.8 CONTACT CS SWS S | TTI Europe |
JPT TAB 2.8X0.8 DEAL/WIRE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 185028-1?
Additional datasheets, footprints and schematics for 185028-1 are listed on our Part Details page. You can also find images and similar parts to 185028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185028-1 fall under?
The 185028-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 185028-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185028-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 185028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185028-1 often in real-time on the comparison pages.
What if I can't find stock of 185028-1?
You can fill out our help required form which you can use to request a quote for 185028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.