Status: | Unknown |
---|---|
Series: | Timer Connector System Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
5,796
in stock
|
Buy Now | |
Boersig
from US$0.65
|
44,813
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
29,580
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
5,908
in stock
|
Buy Now | |
element14
from US$0.74
|
5,796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,543
in stock
|
Buy Now | |
RS
from US$0.86
|
940
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
490
in stock
|
Buy Now | |
Conrad
from US$1.22
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,320
in stock
|
Buy Now | |
Heilind Electronics
-
|
14,847
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,969
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | Timer Connector System Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | TE Connectivity JPT Connectors |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
No. of Positions | 2Positions |
Pitch Spacing | 5mm |
For Use With | FastIN-ON Series Male Terminals |
RoHS Compliant | Yes |
2P.FASTIN-ON HSG. | Boersig |
2P.FASTIN-ON HSG | TTI Europe |
Plug & Socket Housing, 2 Position, 5Mm | Newark Electronics |
HOUSING, 5MM, 2WAY | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Housing for Female Terminals 2P.FASTIN-O | RS |
TE Connectivity - AMP Plug Housing, Plug, 1 Rows, 2 Poles, Black | Distrelec |
Content: 1 pc(s) | Conrad |
Automotive Housings 2P.FASTIN-ON HSG. | Rapid Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet Abacus |
2P.FASTIN-ON HSG. 106462-1 | Heilind Electronics |
2 Position Black Housing Male Plug | Future Electronics |
HOUSING CONNECTOR, 2P, JPT, 2.8MM | TE Connectivity 106462-1 | RS Americas |
Automotive Connectors FASTIN-FASTON 2P HSG | Sager |
Where can I find additional details, specifications and documents for a 106462-1?
Additional datasheets, footprints and schematics for 106462-1 are listed on our Part Details page. You can also find images and similar parts to 106462-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106462-1 fall under?
The 106462-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106462-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106462-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 106462-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106462-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 106462-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106462-1 often in real-time on the comparison pages.
What if I can't find stock of 106462-1?
You can fill out our help required form which you can use to request a quote for 106462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.