Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .899in, 22.86mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Voltage (Max) | 300V |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | Yes |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Rcpt,pidg Faston 250 Lif 22-18 Rohs Compliant: Yes |Amp Te Connectivity 184262-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 22.86mm 7.62mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 250 Lif 22-18 | TE Connectivity 184262-1 | RS Americas |
Where can I find additional details, specifications and documents for a 184262-1?
Additional datasheets, footprints and schematics for 184262-1 are listed on our Part Details page. You can also find images and similar parts to 184262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184262-1 fall under?
The 184262-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 184262-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184262-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 184262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184262-1 often in real-time on the comparison pages.
What if I can't find stock of 184262-1?
You can fill out our help required form which you can use to request a quote for 184262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.