Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
14,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
14,000
in stock
|
Buy Now | |
element14
from US$0.14
|
7,140
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Voltage (Max) | 250V |
UL Rating | None |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 REC 4-6MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 9 AWG Wire Size: 4 – 6.63 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 11 – 9 AWG 4 – 6.63 mm² 6.35 mm | Quick Disconnect | Part Number: 180351-5 | Internal Number: 180351-5 | TE Connectivity | TE Store |
Ff 250 Rec 4-6Mm2 Tppb |Amp Te Connectivity 180351-5 | Newark Electronics |
Terminals RECPT 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 6.63mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
FEMALE QUICK DISCONNECT, 11AWG-9AWG | element14 |
250 SERIES FASTIN FASTON REC. | TTI Europe |
FASTIN-FASTON, FEMALE, 6.35X0.81 | RS |
Quick Disconnect Terminal 10-12AWG RCP 21.7mm 7.6mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle,6.35x0.81mm,12 to 10 AWG, Tin Plated | TE Connectivity 180351-5 | RS Americas |
Where can I find additional details, specifications and documents for a 180351-5?
Additional datasheets, footprints and schematics for 180351-5 are listed on our Part Details page. You can also find images and similar parts to 180351-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180351-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180351-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180351-5 fall under?
The 180351-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180351-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180351-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180351-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180351-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 180351-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180351-5 often in real-time on the comparison pages.
What if I can't find stock of 180351-5?
You can fill out our help required form which you can use to request a quote for 180351-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.