Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
2,881
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,881
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
2,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,881
in stock
|
Buy Now | |
TE Store
from US$0.43
|
2,107
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 6 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 13.2mm |
Width | 13.9mm |
Length | 26.1mm |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug: 177901, Double Lock Plate 177919-1, Contacts: 177916 or 177917 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Power Dbl Lock Cap Hsg 6P |Amp Te Connectivity 179466-1 | Newark Electronics |
TE Connectivity - AMP PWR CONN AMP POWER DBL LOCK CAP HSG 6P | Distrelec |
AMP POWER DBL LOCK CAP HSG 6P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 179466-1 | Internal Number: 179466-1 | 3.96 mm | TE Connectivity | TE Store |
Pin Socket Connectors AMP POWER D/LOCK CAP HSG 6P | Future Electronics |
Conn Housing RCP 6 POS 3.96mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.96mm |
For Use With | Power Double Lock Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179466-1?
Additional datasheets, footprints and schematics for 179466-1 are listed on our Part Details page. You can also find images and similar parts to 179466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179466-1 fall under?
The 179466-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179466-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179466-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 179466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179466-1 often in real-time on the comparison pages.
What if I can't find stock of 179466-1?
You can fill out our help required form which you can use to request a quote for 179466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.