Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
233,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
233,945
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
233,945
in stock
|
Buy Now | |
Farnell
from US$0.13
|
187,500
in stock
|
Buy Now | |
element14
from US$0.18
|
117,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
677
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Packaging Method | Bag |
Packaging Quantity | 1000 |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE Connectivity - AMP CAVITY PLUG FOR 120P ECU CONN | Distrelec |
SEALS & CAVITY PLUG, AUTOMOTIVE CONN | Farnell |
SEALED CAVITY PLUG, YELLOW | element14 |
0.40 Pair Mate,Cavity Plug for 120 way | RS |
Sealed Cavity Plug, Yellow Rohs Compliant: Yes |Amp Te Connectivity 178421-7 | Newark Electronics |
Connector Plug, Sealing For | Future Electronics |
Connector Accessories Cavity Plug | Avnet America |
0.40 Pair Mate, Cavity Plug for 120 way | TE Connectivity 178421-7 | RS Americas |
Where can I find additional details, specifications and documents for a 178421-7?
Additional datasheets, footprints and schematics for 178421-7 are listed on our Part Details page. You can also find images and similar parts to 178421-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178421-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178421-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178421-7 fall under?
The 178421-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 178421-7 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178421-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 178421-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178421-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 178421-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178421-7 often in real-time on the comparison pages.
What if I can't find stock of 178421-7?
You can fill out our help required form which you can use to request a quote for 178421-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.