Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Positions | 80 |
Number of Rows | 4 |
Mating Tab Width | 1mm, .039in |
Height | 1.69in, 42.8mm |
Width | 1.228in, 1mm |
Length | 103.9mm, 4.091in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.6mm, .142in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 20 |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Position Rectangular Housing Connector | Future Electronics |
Conn Housing PL 80 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 178411-6?
Additional datasheets, footprints and schematics for 178411-6 are listed on our Part Details page. You can also find images and similar parts to 178411-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178411-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178411-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178411-6 fall under?
The 178411-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 178411-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178411-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178411-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178411-6 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 178411-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178411-6 often in real-time on the comparison pages.
What if I can't find stock of 178411-6?
You can fill out our help required form which you can use to request a quote for 178411-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.