Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.85
|
25
in stock
|
Buy Now | |
TE Store
from US$8.24
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$13.06
|
25
in stock
|
Buy Now | |
element14
from US$12.57
|
25
in stock
|
Buy Now | |
Future Electronics
from US$10.64
|
-
|
Buy Now | |
Avnet America
from US$9.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 4 |
Number of Positions | 40 |
Mating Tab Width | .039in, 1mm |
Width | 1.401in, 35.6mm |
Height | 1.051in, 26.7mm |
Length | 1.799in, 45.7mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .142in, 3.6mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
40P PLUG HSG ASSY FOR 120P ECU Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 40 Housing for Female Terminals 1 mm .039" Wire-to-Board | Multilock & Connector Housing | Part Number: 178409-6 | Internal Number: 178409-6 | TE Connectivity | TE Store |
Automotive Housing, Plug, 40Pos, Grey Rohs Compliant: Yes |Amp Te Connectivity 178409-6 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 40POS, GREY | element14 |
40 Position Rectangular Housing Connector Plug Gray | Future Electronics |
Conn Housing PL 40 POS 1.8mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 178409-6?
Additional datasheets, footprints and schematics for 178409-6 are listed on our Part Details page. You can also find images and similar parts to 178409-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178409-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178409-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178409-6 fall under?
The 178409-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 178409-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178409-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178409-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178409-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 178409-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178409-6 often in real-time on the comparison pages.
What if I can't find stock of 178409-6?
You can fill out our help required form which you can use to request a quote for 178409-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.