Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
825
in stock
|
Buy Now | |
TE Store
from US$0.65
|
712
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
275
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Rows | 3 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177919-1, Contacts: 177916 or 177917, Plug: 177903 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Housing |
Contact Type | Tab |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER DBL LOCK CAP HSG P/M 9P | Heilind Electronics |
POWER DBL LOCK CAP HSG P/M 9P Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 9 Centerline (Pitch): 3.96 mm Housing Cap Wire-to-Wire 9 | Std Temp Power Double Lock Cap | Part Number: 177911-1 | Internal Number: 177911-1 | 3.96 mm | TE Connectivity | TE Store |
Power Dbl Lock Cap Hsg P/M 9P |Amp Te Connectivity 177911-1 | Newark Electronics |
Conn Housing RCP 9 POS 3.96mm Crimp ST Panel Mount | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1589 | TE Connectivity 177911-1 | RS Americas |
Where can I find additional details, specifications and documents for a 177911-1?
Additional datasheets, footprints and schematics for 177911-1 are listed on our Part Details page. You can also find images and similar parts to 177911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177911-1 fall under?
The 177911-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177911-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177911-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 177911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177911-1 often in real-time on the comparison pages.
What if I can't find stock of 177911-1?
You can fill out our help required form which you can use to request a quote for 177911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.