Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,920
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
1,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,920
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,650
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177918-1, Plug: 177900, Contacts: 177916 or 177917 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Contact Type | Tab |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Pin&socket Connectors Power Dlock Cap Hsg P/M 4P |Amp Te Connectivity 177908-6 | Newark Electronics |
Pin&Socket Connectors POWER DLOCK CAP HSG P/M 4P | Rapid Electronics |
TE Connectivity POWER DBL LOCK CAP HSG P/M 4P Headers & | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 4 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 177908-6?
Additional datasheets, footprints and schematics for 177908-6 are listed on our Part Details page. You can also find images and similar parts to 177908-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177908-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177908-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177908-6 fall under?
The 177908-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177908-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177908-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 177908-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177908-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177908-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177908-6 often in real-time on the comparison pages.
What if I can't find stock of 177908-6?
You can fill out our help required form which you can use to request a quote for 177908-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.