Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
600
in stock
|
Buy Now | |
TE Store
from US$0.97
|
1,939
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
770
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
770
in stock
|
Buy Now | |
Farnell
from US$1.36
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Rows | 3 |
Contact Layout | Matrix |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Length | 19.3mm, .76in |
Height | .64in, 16.3mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Color | Black |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Method | Package |
Packaging Quantity | 500 |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
UNIV POWER PLUG HSG 18P F/H Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 18 | Rectangular Power Connector | Part Number: 176280-9 | Internal Number: 176280-9 | 3.96 mm | TE Connectivity | TE Store |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Housing plug FH 18 way Rcpt U-P | RS |
Univ Power Plug Hsg 18P F/H Rohs Compliant: Yes |Amp Te Connectivity 176280-9 | Newark Electronics |
Conn Housing PL 18 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176280-9?
Additional datasheets, footprints and schematics for 176280-9 are listed on our Part Details page. You can also find images and similar parts to 176280-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176280-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176280-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176280-9 fall under?
The 176280-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176280-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176280-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 176280-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176280-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 176280-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176280-9 often in real-time on the comparison pages.
What if I can't find stock of 176280-9?
You can fill out our help required form which you can use to request a quote for 176280-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.