Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .189in, 4.8mm |
Height | 27.5mm, 1.083in |
Length | 1.244in, 31.6mm |
Width | 1.087in, 27.6mm |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 7.9mm, .311in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Econoseal III 187 2 W black plug housing | RS |
187 Plug Hsg 2P Black Rohs Compliant: Yes |Amp Te Connectivity 176146-2 | Newark Electronics |
Conn Housing PL 2 POS 7.9mm Crimp ST Cable Mount | Avnet America |
.187 Series Series, 2 Way Cable Mount Plug Housing | TE Connectivity 176146-2 | RS Americas |
Where can I find additional details, specifications and documents for a 176146-2?
Additional datasheets, footprints and schematics for 176146-2 are listed on our Part Details page. You can also find images and similar parts to 176146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176146-2 fall under?
The 176146-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 176146-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176146-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 176146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176146-2 often in real-time on the comparison pages.
What if I can't find stock of 176146-2?
You can fill out our help required form which you can use to request a quote for 176146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.