Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
181
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
191,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
191,000
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
191,000
in stock
|
Buy Now | |
Farnell
from US$1.12
|
152,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
577
in stock
|
Buy Now | |
element14
from US$1.04
|
577
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Automotive Connectors 187 CAP HSG ASSY 2P BLK | Rapid Electronics |
TE Connectivity Econoseal III Conn.Receptacle Wire/Cable 2Pos Color%3DBlack | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A | Farnell |
Cap Housing, 2Pos, 25A, 13.2V Rohs Compliant: Yes |Amp Te Connectivity 176143-2 | Newark Electronics |
Econoseal III 187 2 W black cap housing | RS |
Conn Housing RCP 2 POS 7.9mm Crimp ST Cable Mount | Avnet America |
.187 Series Series, 2 Way Cable Mount Socket Connector | TE Connectivity 176143-2 | RS Americas |
187 CAP HSG ASSY 2P BLACK | Boersig |
Where can I find additional details, specifications and documents for a 176143-2?
Additional datasheets, footprints and schematics for 176143-2 are listed on our Part Details page. You can also find images and similar parts to 176143-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176143-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176143-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176143-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176143-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 176143-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 176143-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176143-2 often in real-time on the comparison pages.
What if I can't find stock of 176143-2?
You can fill out our help required form which you can use to request a quote for 176143-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.