85024-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 85024-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 85024-1
Series Information for 85024-1 - TE Connectivity
  • Status: Active
  • Product Code: M421
  • Global Product Line: N03
  • GPL Description: Automotive

Description

RUBBER PLUG GRAY FOR 187 SEALD

Specifications

Material:
NBR
Color:
Gray
Cable Insulation Diameter:
.079 – .106in, 2 – 2.69mm
Cavity Diameter:
7.5mm, .296in
UL Flammability Rating:
None
Lubricant Content:
Yes
Shore A Hardness:
40
Resistance to Hydrocarbons:
Variable
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-30 – 105°C, -22 – 221°F

Compatibility

  • Compatible Parts: 175087-1, 175090-1, 176143-2, 176143-6, 6-176143-6, 176146-2, 176146-6
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RUBBER PLUG GRAY FOR 187 SEALD
Avnet America
Connector Accessories Seal Protector Gray
Power and Signal Group
RUBBER PLUG GRAY FOR 187 SEALD
Avnet Europe
Connector Accessories Seal Protector Gray