Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
6,909
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
6,909
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
6,909
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
6,909
in stock
|
Buy Now | |
Farnell
from US$1.99
|
5,550
in stock
|
Buy Now | |
element14
from US$2.24
|
1,365
in stock
|
Buy Now | |
TE Store
from US$1.06
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Signal Positions | 6 |
Number of Rows | 1 |
Number of Sections | 1 |
Tab Thickness | .025in, .64mm |
Tab Width | 1.8mm, .071in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 12.5mm, .492in |
PCB 厚 (推奨) | 1.6mm |
Width | 34.8mm, 1.37in |
PCB Thickness (Recommended) | .063in |
Length | .804in, 20.42mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-2 |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Packaging Quantity | 50 |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn 070 Mlc Cap H Asy Sgl 6P Nat. |Amp Te Connectivity 175783-1 | Newark Electronics |
Automotive Conn 070 MLC CAP H ASY SGL 6P NAT. | Rapid Electronics |
TE Connectivity - AMP PCB Conn 070 MLC CAP H ASSY SGL 6P NAT. | Distrelec |
AUTOMOTIVE CONN, R/A PLUG, 6POS, 12VDC | Farnell |
AUTOMOTIVE CONN, R/A, PLUG, 6POS | element14 |
070 MLC CAP H ASSY SGL 6P NAT. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 6 | Low & Medium Power Header | Part Number: 175783-1 | Internal Number: 175783-1 | TE Connectivity | TE Store |
Header horiz 6 way Tab Multilock 070 | RS |
Conn Shrouded Header RCP 6 POS 3.5mm Solder RA Thru-Hole | Avnet America |
MULTILOCK 070 Series 3.5mm 6 Way 1 Row Right Angle PCB Shrouded Header | TE Connectivity 175783-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175783-1?
Additional datasheets, footprints and schematics for 175783-1 are listed on our Part Details page. You can also find images and similar parts to 175783-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175783-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175783-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175783-1 fall under?
The 175783-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175783-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175783-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175783-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175783-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175783-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175783-1 often in real-time on the comparison pages.
What if I can't find stock of 175783-1?
You can fill out our help required form which you can use to request a quote for 175783-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.