Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174923-1 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,846
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
4,934
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
4,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,446
in stock
|
Buy Now | |
TE Store
from US$0.29
|
1,862
in stock
|
Buy Now | |
element14
from US$0.44
|
1,209
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,209
in stock
|
Buy Now | |
Boersig
from US$0.44
|
665
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
514
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.52
|
114
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .071in, 1.8mm |
Width | 24.4mm, .961in |
Height | 15.9mm, .626in |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MLC PLUG 6P SGL WHITE | TTI Europe |
Automotive Connectors 6P MLC PLUG | Rapid Electronics |
Automotive Housing, Plug, 6Pos | Newark Electronics |
070 MLC PLUG 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174923-1 | Internal Number: 174923-1 | Alias Number: 0-0174923-1 | TE Connectivity | TE Store |
6-way Multilock 070 1-row plug housing | RS |
AUTOMOTIVE CONN HOUSING, PLUG, 6POS | element14 |
MULTILOCK 070 Series 3.5mm Pitch 6 Way 1 Row Male Straight PCB Housing | TE Connectivity 174923-1 | RS Americas |
Connector 6 Way White Multiblock 070 | Dalroad Norslo |
AMP Series 6 Position Latch Holder Female Cable Mount Straight Housing | Future Electronics |
Conn Housing PL 6 POS 3.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174923-1?
Additional datasheets, footprints and schematics for 174923-1 are listed on our Part Details page. You can also find images and similar parts to 174923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174923-1 fall under?
The 174923-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174923-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174923-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and TE Store have stock available or on a lead time for 174923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174923-1 often in real-time on the comparison pages.
What if I can't find stock of 174923-1?
You can fill out our help required form which you can use to request a quote for 174923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.