Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
611
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
611
in stock
|
Buy Now | |
element14
from US$1.53
|
611
in stock
|
Buy Now | |
TE Store
from US$1.09
|
438
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 3 |
Tab Width | 1.8mm, .071in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .492in, 12.5mm |
PCB Thickness (Recommended) | .063in |
Length | 20.42mm, .804in |
Width | 24.3mm, .957in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-2 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
Mounting Holes | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Type | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 221°F, 158°F, 65°C, 80°C, 176°F, 90°C, 85°C, 75°C, 212°F, 185°F, 167°F, 105°C, 149°F, 70°C, 100°C, 194°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn, R/A Hdr, 3Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 175781-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 3POS, SOLDER | element14 |
070 MLC CAP H ASSY SGL 3P NAT. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 3 | Low & Medium Power Header | Part Number: 175781-1 | Internal Number: 175781-1 | TE Connectivity | TE Store |
070 Series 3 Position Single Row 3.5 mm Pitch Through Hole Header | Future Electronics |
Conn Multilock Connector RCP 3 POS 3.5mm Solder RA Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 175781-1?
Additional datasheets, footprints and schematics for 175781-1 are listed on our Part Details page. You can also find images and similar parts to 175781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175781-1 fall under?
The 175781-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175781-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175781-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 175781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175781-1 often in real-time on the comparison pages.
What if I can't find stock of 175781-1?
You can fill out our help required form which you can use to request a quote for 175781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.