Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
3,180
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
7,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .6mm², 1.25mm², .5mm², .75mm², .85mm², 1mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 1.6 – 2.2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Multilock 040 PCB Conn Contact Female Crimp Gold Plating 16 - 20 AWG | TE Connectivity 175197-2 | RS Americas |
0.40 Contact,receptacle,0.50-1.40m | RS |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175197-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
040 REC FOR 120P ECU CONN Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Multilock & Receptacle And Tab | Part Number: 175197-2 | Internal Number: 175197-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175197-2?
Additional datasheets, footprints and schematics for 175197-2 are listed on our Part Details page. You can also find images and similar parts to 175197-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175197-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175197-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175197-2 fall under?
The 175197-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175197-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175197-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175197-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175197-2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 175197-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175197-2 often in real-time on the comparison pages.
What if I can't find stock of 175197-2?
You can fill out our help required form which you can use to request a quote for 175197-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.