Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
7,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,840
in stock
|
Buy Now | |
element14
from US$0.15
|
7,840
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,840
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | 4.8mm, .189in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .114 – .149in, 2.9 – 3.8mm |
Wire Size | 2 – 3mm² |
Wire Size Search | 13AWG, 2.5mm², 14AWG, 2mm², 3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant: Yes |Amp Te Connectivity 175091-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG | element14 |
Econoseal III 187 receptacle contact | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Econoseal III 187 receptacle contact | TE Connectivity 175091-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Product Range | Econoseal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Econoseal Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175091-1?
Additional datasheets, footprints and schematics for 175091-1 are listed on our Part Details page. You can also find images and similar parts to 175091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175091-1 fall under?
The 175091-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175091-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175091-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 175091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175091-1 often in real-time on the comparison pages.
What if I can't find stock of 175091-1?
You can fill out our help required form which you can use to request a quote for 175091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.