Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .189in, 4.8mm |
Height | 27.5mm, 1.083in |
Length | 31.6mm, 1.244in |
Width | 1.087in, 27.6mm |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .311in, 7.9mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 187 Plug Hsg 2P Dark Gray |Amp Te Connectivity 176146-6 | Newark Electronics |
Connector Discrete Wire Housing Male 2 Positions 7.9mm Pitch Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 176146-6?
Additional datasheets, footprints and schematics for 176146-6 are listed on our Part Details page. You can also find images and similar parts to 176146-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176146-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176146-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176146-6 fall under?
The 176146-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 176146-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176146-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 176146-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176146-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 176146-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176146-6 often in real-time on the comparison pages.
What if I can't find stock of 176146-6?
You can fill out our help required form which you can use to request a quote for 176146-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.