Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.01
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3 |
Number of Positions | 25 |
Mating Tab Width | 2.8mm, .059in, 1.5mm, .11in |
Height | 1.281in, 32.54mm |
Length | 2.953in, 75mm |
Width | 1.142in, 29mm |
Centerline (Pitch) | .374in, 2mm, .079in, 9.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 80 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 4mm, .157in |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Connector Housing Sealed Plug 25 Position 2mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 368482-3?
Additional datasheets, footprints and schematics for 368482-3 are listed on our Part Details page. You can also find images and similar parts to 368482-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368482-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368482-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368482-3 fall under?
The 368482-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368482-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368482-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 368482-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368482-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 368482-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368482-3 often in real-time on the comparison pages.
What if I can't find stock of 368482-3?
You can fill out our help required form which you can use to request a quote for 368482-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.