Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
816
in stock
|
Buy Now | |
Distrelec
from US$3.11
|
11,100
in stock
|
Buy Now | |
element14
from US$1.42
|
100
in stock
|
Buy Now | |
Farnell
from US$1.65
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 8 |
Number of Signal Positions | 8 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .64mm, .025in |
Tab Width | 1mm, .039in |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .756in, 19.2mm |
Width | 24mm, .945in |
Length | .665in, 16.9mm |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 100 |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 194°F, 167°F, 158°F, 65°C, 90°C, 70°C, 212°F, 75°C, 85°C, 100°C, 221°F, 176°F, 185°F, 149°F, 105°C |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP PCB Connector 040 MLC CAP ASSY V 8P | Distrelec |
8 way vert Multilock 040 cap housing | RS |
CAP HOUSING, PCB VERT 8 WAY | element14 |
Connector: wire-board | Transfer Multisort Elektronik |
Automotive Connector, Header, 8Pos | Newark Electronics |
Conn Multilock Connector RCP 8 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Multilock 040 Series 2.5mm Pitch 8 Way 2 Row Female Straight PCB Housing | TE Connectivity 174971-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
No. of Contacts | 8 |
No. of Rows | 2 |
Pitch Spacing | 2.5mm |
Contact Gender | Pin |
Contact Termination | Through Hole Vertical |
Contact Material | Brass |
Contact Plating | Tin |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 8 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174971-2?
Additional datasheets, footprints and schematics for 174971-2 are listed on our Part Details page. You can also find images and similar parts to 174971-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174971-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174971-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174971-2 fall under?
The 174971-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174971-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174971-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174971-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174971-2 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 174971-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174971-2 often in real-time on the comparison pages.
What if I can't find stock of 174971-2?
You can fill out our help required form which you can use to request a quote for 174971-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.