Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Keying | B |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 20A |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Wire Size | 1.23 – 3.62mm², 2427 – 7144CMA, 16 – 12AWG |
Height | 11.4mm, .45in |
Length | .76242in, 19.4mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Centerline (Pitch) | .488in, .244in, 6.2mm, 12.4mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch, Locking Latch |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Header Assembly |
Packaging Quantity | 700 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Receptacle |
Product Type | Plug |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
GHC EYELET 6.2 3POS PLUG HOUSING RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 12.4 mm 6.2 mm Housing Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1747995-2 | Internal Number: 1747995-2 | 12.4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747995-2?
Additional datasheets, footprints and schematics for 1747995-2 are listed on our Part Details page. You can also find images and similar parts to 1747995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747995-2 fall under?
The 1747995-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747995-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747995-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1747995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747995-2 often in real-time on the comparison pages.
What if I can't find stock of 1747995-2?
You can fill out our help required form which you can use to request a quote for 1747995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.