Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.30
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Power Positions | 3 |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Signal Positions | 0 |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 20A |
Wire Size | 16 – 12AWG, 2427 – 7144CMA, 1.23 – 3.62mm² |
Length | 19.4mm, .76242in |
Height | .45in, 11.4mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6.2mm, .244in, .488in, 12.4mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Mating Retention Type | Latch, Locking Latch |
Mating Alignment Type | Keyed |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 700 |
Product Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Conn Housing PL 3 POS 6.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1747995-1?
Additional datasheets, footprints and schematics for 1747995-1 are listed on our Part Details page. You can also find images and similar parts to 1747995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747995-1 fall under?
The 1747995-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747995-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747995-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1747995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747995-1 often in real-time on the comparison pages.
What if I can't find stock of 1747995-1?
You can fill out our help required form which you can use to request a quote for 1747995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.