Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Receptacle |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .079 – .148in, 2 – 3.75mm |
Wire Size | 16 – 14AWG, 1.31 – 2.18mm² |
Operating Voltage | 600VDC, 600VAC |
Insulation Resistance | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Comment | High current |
For Use With | Tab Contact |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Special Order: GRACE INERTIA CONNECTOR 6.2MM PITCH REC Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Tin Pre-Tin 600 VAC | Grace Inertia Receptacle | Part Number: 1746971-1 | Internal Number: 1746971-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1746971-1?
Additional datasheets, footprints and schematics for 1746971-1 are listed on our Part Details page. You can also find images and similar parts to 1746971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746971-1 fall under?
The 1746971-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1746971-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746971-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1746971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746971-1 often in real-time on the comparison pages.
What if I can't find stock of 1746971-1?
You can fill out our help required form which you can use to request a quote for 1746971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.