Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0357
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0463
|
12,048
in stock
|
Buy Now | |
Chip One Stop
from US$0.0357
|
18,654
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
12,048
in stock
|
Buy Now | |
element14
from US$0.07
|
12,048
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
9,300
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
9,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0493
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 174779-1 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Automotive Connectors 110 REC HSG 1P | Rapid Electronics |
TE Connectivity - AMP Housing PL 110 Housing RECEPTACLE | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
110 POSITIVE LOCK REC HSG 1P | TTI Europe |
Where can I find additional details, specifications and documents for a 174779-1?
Additional datasheets, footprints and schematics for 174779-1 are listed on our Part Details page. You can also find images and similar parts to 174779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174779-1 fall under?
The 174779-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 174779-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174779-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 174779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174779-1 often in real-time on the comparison pages.
What if I can't find stock of 174779-1?
You can fill out our help required form which you can use to request a quote for 174779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.