Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,029
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
14,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
14,029
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
14,029
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | 2.1 – 3.3mm, .08 – .129in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Conn 110 Positive Lock Rec Cont.lp |Amp Te Connectivity 174778-2 | Newark Electronics |
Automotive Conn 110 POSITIVE LOCK REC CONT.LP | Rapid Electronics |
TE Connectivity - AMP Positive Lock 110 0.08in Min Cable Dia | Distrelec |
Posi Lock .250,Contact,Rcp,0.50-1.40mm² | RS |
Quick Disconnect Terminal 16-20AWG RCP 18.2mm 4.19mm Pre-Tin Loose Piece | Avnet America |
Positive Lock .110 Mk II Series Crimp RECP,2.79x0.51mm,20 to 16 AWG, Tin Plated | TE Connectivity 174778-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 174778-2?
Additional datasheets, footprints and schematics for 174778-2 are listed on our Part Details page. You can also find images and similar parts to 174778-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174778-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174778-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174778-2 fall under?
The 174778-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 174778-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174778-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174778-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174778-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 174778-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174778-2 often in real-time on the comparison pages.
What if I can't find stock of 174778-2?
You can fill out our help required form which you can use to request a quote for 174778-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.