Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0404
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
352,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
312,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0460
|
312,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
17,499
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
14,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0457
|
-
|
Buy Now | |
Avnet America
from US$0.0465
|
-
|
Buy Now | |
element14
from US$0.0404
|
-
|
Buy Now | |
Avnet Asia
from US$0.0414
|
-
|
Buy Now | |
Boersig
from US$0.0471
|
-
|
Buy Now | |
TTI Europe
from US$0.0439
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Wire Insulation Support | With |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RECEPTACLE CONTACT SIZE 2.8 | Rapid Electronics |
110 Pl Rec. 24-20Awg Ptbr |Amp Te Connectivity 175411-1 | Newark Electronics |
TE Connectivity - AMP Positive Lock 110 Push-On Term 0.51mm2 | Distrelec |
110 PL REC. 24-20AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 175411-1 | Internal Number: 175411-1 | TE Connectivity | TE Store |
Posi Lock .250,Contact,Rcp,0.20-0.60mm² | RS |
Quick Disconnect Terminal 20-24AWG F 17.7mm 3.75mm Pre-Tin Strip | Avnet America |
110 PL REC. 24-20AWG PTBR | Boersig |
110 POSITIVE LOCK REC 20-24 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175411-1?
Additional datasheets, footprints and schematics for 175411-1 are listed on our Part Details page. You can also find images and similar parts to 175411-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175411-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175411-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175411-1 fall under?
The 175411-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175411-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175411-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175411-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175411-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 175411-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175411-1 often in real-time on the comparison pages.
What if I can't find stock of 175411-1?
You can fill out our help required form which you can use to request a quote for 175411-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.