Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Color | Blue |
---|---|
Material | PVC |
Number of Positions | 1 |
Terminal Orientation | Straight |
Accepts Terminal Style | Receptacle |
Length | .88in, 22.5mm |
Housing Material | Soft PVC |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Insulation Sleeve |
Insulated | Yes |
Applies To | Wire/Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 Sleeve Pl Blue Transparent |Amp Te Connectivity 174737-1 | Newark Electronics |
187 sleeve PL BLUE transparent | Rapid Electronics |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
Where can I find additional details, specifications and documents for a 174737-1?
Additional datasheets, footprints and schematics for 174737-1 are listed on our Part Details page. You can also find images and similar parts to 174737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174737-1 fall under?
The 174737-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 174737-1 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174737-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 174737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174737-1 often in real-time on the comparison pages.
What if I can't find stock of 174737-1?
You can fill out our help required form which you can use to request a quote for 174737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.