Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.09
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$12.17
|
3,829
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
3,826
in stock
|
Buy Now | |
Distrelec
from US$18.77
|
3,826
in stock
|
Buy Now | |
Avnet Asia
from US$3.43
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$17.30
|
27
in stock
|
Buy Now | |
element14
from US$12.60
|
27
in stock
|
Buy Now | |
Future Electronics
from US$10.22
|
-
|
Buy Now | |
Avnet America
from US$9.90
|
-
|
Buy Now | |
Boersig
from US$12.54
|
-
|
Buy Now | |
TTI Europe
from US$11.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3, 4 |
Number of Positions | 121 |
Number of Sections | 2 |
Tab Thickness | .031in, .63mm, .8mm, .025in |
Tab Width | .025in, .11in, 2.8mm, .63mm |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | 31.1mm, 1.22in |
Width | 144mm, 5.669in |
PCB Thickness (Recommended) | .063in |
Length | 45mm, 1.38in |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .228in, 5.8mm, .1in |
UL Flammability Rating | None |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | Yes |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors ECU 121P HDR ASSY-PBT | Rapid Electronics |
TE Connectivity - AMP PCB Conn ECU 121P HDR ASSY-PBT | Distrelec |
AMP1746979-1 | Avnet Asia |
Automotive Conn, R/A Hdr 121Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 1746979-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR 121POS, SOLDER | element14 |
ECU Series 121 Position Tab 2.8x0.8 Automotive Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 1746979-1?
Additional datasheets, footprints and schematics for 1746979-1 are listed on our Part Details page. You can also find images and similar parts to 1746979-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746979-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746979-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746979-1 fall under?
The 1746979-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1746979-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746979-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746979-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746979-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet Asia and Newark Electronics have stock available or on a lead time for 1746979-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746979-1 often in real-time on the comparison pages.
What if I can't find stock of 1746979-1?
You can fill out our help required form which you can use to request a quote for 1746979-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.