Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.36
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$6.08
|
4,425
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
4,425
in stock
|
Buy Now | |
Boersig
from US$6.29
|
798
in stock
|
Buy Now | |
TTI Europe
from US$8.03
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$7.48
|
278
in stock
|
Buy Now | |
element14
from US$8.53
|
278
in stock
|
Buy Now | |
Farnell
from US$6.70
|
278
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
168
in stock
|
Buy Now | |
RS Americas
from US$7.43
|
141
in stock
|
Buy Now | |
TE Store
from US$4.21
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,638
in stock
|
Buy Now | |
Avnet America
from US$4.97
|
-
|
Buy Now | |
Avnet Asia
from US$5.00
|
-
|
Buy Now | |
Distrelec
from US$6.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90° |
Number of Rows | 3, 4 |
Number of Positions | 40 |
Mating Tab Width | 2.8mm, .025in, .11in, .63mm |
Length | 2.138in, 54.3mm |
Height | 1.22in, 31mm |
Width | 37.4mm, 1.472in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.9mm, .311in, .228in, 5.8mm, 7.9mm, .114in, .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 42 |
Packaging Method | Tray |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 4.4mm, .173in |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MQS REC 40P ASSY | Rapid Electronics |
MQS REC 40P | TTI Europe |
Plug Housing, , 40Pos, Black | Newark Electronics |
PLUG HOUSING, , 40POS, BLACK | element14 |
MQS Series 40 Position 12 VDC Female Socket Right Angle Rectangular Connector | Future Electronics |
Receptacle Housing for Female Terminals, 40-Pos, 2.9mm, Sealable, MSQ Series | TE Connectivity 1473252-1 | RS Americas |
40POS MIXED MQS REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 2.8 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Number of Positions: 40 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 1473252-1 | Internal Number: 1473252-1 | TE Connectivity | TE Store |
Plug Housing, 40 way, Rec, Timer MQS | RS |
Conn Housing PL 8Power/32Signal POS 5.8mm/2.54mm Crimp ST Cable Mount | Avnet Abacus |
TE Connectivity - AMP Socket Housing, Receptacle, 4 Rows, 40 Poles, Black | Distrelec |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Gender | Plug |
No. of Positions | 40Ways |
Pitch Spacing | - |
For Use With | AMP MQS Series 968220-1 968221-1 & JPT Series 964282-2 964286-2 964273-2 Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1473252-1?
Additional datasheets, footprints and schematics for 1473252-1 are listed on our Part Details page. You can also find images and similar parts to 1473252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473252-1 fall under?
The 1473252-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473252-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473252-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, TTI Europe and Newark Electronics have stock available or on a lead time for 1473252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473252-1 often in real-time on the comparison pages.
What if I can't find stock of 1473252-1?
You can fill out our help required form which you can use to request a quote for 1473252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.