Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.99
|
67,380
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
67,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
67,380
in stock
|
Buy Now | |
Farnell
from US$1.24
|
53,950
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
3,200
in stock
|
Buy Now | |
TE Store
from US$0.66
|
2,062
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .64mm, .025in |
Length | 18.5mm, .728in |
Width | .606in, 15.4mm |
Height | .602in, 15.3mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | No |
Row-to-Row Spacing | 3mm, .118in |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 0.64III 12POS PLUG ASSY | Rapid Electronics |
TE Connectivity Conn Housing PL 12 POS 2.2mm Crimp ST Cable Mount Paper Box/Plastic Bag | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
0.64III 12POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 12 Housing for Female Terminals .64 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1746872-1 | Internal Number: 1746872-1 | TE Connectivity | TE Store |
Conn Housing PL 12 POS 2.2mm Crimp ST Cable Mount Paper Box/Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1746872-1?
Additional datasheets, footprints and schematics for 1746872-1 are listed on our Part Details page. You can also find images and similar parts to 1746872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746872-1 fall under?
The 1746872-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1746872-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746872-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1746872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746872-1 often in real-time on the comparison pages.
What if I can't find stock of 1746872-1?
You can fill out our help required form which you can use to request a quote for 1746872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.