Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
5,304
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
656,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,304
in stock
|
Buy Now | |
element14
from US$1.06
|
5,304
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,400
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | White |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | 25.8mm, 1.016in |
Width | 25.8mm, 1.016in |
Height | 42mm, 1.654in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box & Carton |
Packaging Quantity | 1200 |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
3 POS. TAB ASSY AMP SUPERSEAL | TTI Europe |
Automotive Housing, Plug, 3Pos Rohs Compliant: Yes |Te Connectivity 1745082-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS | element14 |
AMP1745082-1 | Avnet Abacus |
5 POS. TAB ASSY AMP SUPERSEAL 1.5 SRS. | Future Electronics |
3 POS. TAB ASSY AMP SUPERSEAL 1.5 SRS | Boersig |
Where can I find additional details, specifications and documents for a 1745082-1?
Additional datasheets, footprints and schematics for 1745082-1 are listed on our Part Details page. You can also find images and similar parts to 1745082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745082-1 fall under?
The 1745082-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745082-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745082-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1745082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745082-1 often in real-time on the comparison pages.
What if I can't find stock of 1745082-1?
You can fill out our help required form which you can use to request a quote for 1745082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.