Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
55,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
801,490
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
801,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.0430
|
801,490
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
801,490
in stock
|
Buy Now | |
Farnell
from US$0.07
|
666,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
124,527
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .595in, 15.11mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals 20-16Awg .187 Strg Ht Lif Recp Of 18000 Rohs Compliant: Yes |Amp Te Connectivity 1742883-1 | Newark Electronics |
Terminals 20-16AWG .187 STRG HT LIF RECP of 18000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.31mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 4.75MMX0.81MM | Farnell |
187 FASTON,REC.,20-16 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 1742883-1 | Internal Number: 1742883-1 | TE Connectivity | TE Store |
FASTON 187 crimp receptacle, 20-16 AWG | RS |
Faston Tab Terminal | Avnet America |
FASTON 187 16-20AWG NPST | TE Connectivity 1742883-1 | RS Americas |
97X7258 | element14 |
187 FASTON,REC.,20-16 AWG,NPST | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 1742883-1?
Additional datasheets, footprints and schematics for 1742883-1 are listed on our Part Details page. You can also find images and similar parts to 1742883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742883-1 fall under?
The 1742883-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742883-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742883-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1742883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742883-1 often in real-time on the comparison pages.
What if I can't find stock of 1742883-1?
You can fill out our help required form which you can use to request a quote for 1742883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.