Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .775in, 19.69mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 20000 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Style Code | D |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector Housing, Rcpt, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 2-480435-2 | Newark Electronics |
TE Connectivity - AMP Housing 187 FASTON HSG.REC.1 PNATRUAL | Distrelec |
Special Order: 187 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 2-480435-2 | Internal Number: 2-480435-2 | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 1POS | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | TE FASTON 187 1742841-1 & 1742883-1 Terminals |
Where can I find additional details, specifications and documents for a 2-480435-2?
Additional datasheets, footprints and schematics for 2-480435-2 are listed on our Part Details page. You can also find images and similar parts to 2-480435-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-480435-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-480435-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-480435-2 fall under?
The 2-480435-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-480435-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-480435-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-480435-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-480435-2 have stock available?
Authorised distributors including Newark Electronics, element14, Boersig, Distrelec and TE Store have stock available or on a lead time for 2-480435-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-480435-2 often in real-time on the comparison pages.
What if I can't find stock of 2-480435-2?
You can fill out our help required form which you can use to request a quote for 2-480435-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.