Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
117,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
100,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
19,654
in stock
|
Buy Now | |
TE Store
from US$0.10
|
1,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
2
in stock
|
Buy Now | |
element14
from US$0.07
|
2
in stock
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 19.69mm, .775in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 20000 |
Packaging Method | Bag/Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Style Code | D |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals .187 HIGH TEMP BLACK TERMINAL HOUSING | Rapid Electronics |
Receptacle, Crimp Terminal Housings,187 Faston, HSG LCP, Black, Straight | TE Connectivity 2-480435-3 | RS Americas |
187 FASTON HSG.,REC.,1 POS,BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Black Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 2-480435-3 | Internal Number: 2-480435-3 | Black | TE Connectivity | TE Store |
Receptacle Connector Housing, Polymer | Newark Electronics |
RECEPTACLE CONNECTOR HOUSING, POLYMER | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | TE FASTON 187 1742841-1 & 1742883-1 Terminals |
Where can I find additional details, specifications and documents for a 2-480435-3?
Additional datasheets, footprints and schematics for 2-480435-3 are listed on our Part Details page. You can also find images and similar parts to 2-480435-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-480435-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-480435-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-480435-3 fall under?
The 2-480435-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-480435-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-480435-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-480435-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-480435-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for 2-480435-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-480435-3 often in real-time on the comparison pages.
What if I can't find stock of 2-480435-3?
You can fill out our help required form which you can use to request a quote for 2-480435-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.