Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
75,690
in stock
|
Buy Now | |
element14
from US$0.09
|
19,300
in stock
|
Buy Now | |
Farnell
from US$0.08
|
19,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 19.2mm, .753in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 FASTON,REC.,18-14 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 1742198-1 | Internal Number: 1742198-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
FASTON 250 LIF crimp receptacle,18-14AWG | RS |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
Quick Disconnect Terminal 14-18AWG Nickel Strip | Avnet America |
Receptacle terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 1742198-1?
Additional datasheets, footprints and schematics for 1742198-1 are listed on our Part Details page. You can also find images and similar parts to 1742198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742198-1 fall under?
The 1742198-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742198-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742198-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1742198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742198-1 often in real-time on the comparison pages.
What if I can't find stock of 1742198-1?
You can fill out our help required form which you can use to request a quote for 1742198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.