Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
102,796
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
102,796
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
102,796
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
102,796
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
3,670
in stock
|
Buy Now | |
TE Store
from US$0.19
|
1,907
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 464°F, -40 – 240°C |
CONN HOUSING, RCPT, 1POS | Farnell |
Terminals .250 High Temp Black Terminal Housing |Amp Te Connectivity 1969632-1 | Newark Electronics |
Terminals .250 HIGH TEMP BLACK TERMINAL HOUSING | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PBLACK | Distrelec |
Housing, Quick Connect, Disconnect, Femail, Free Hanging, Black, Faston Series | TE Connectivity 1969632-1 | RS Americas |
250 FASTON HSG.,REC.,1 POS,BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1969632-1 | Internal Number: 1969632-1 | TE Connectivity | TE Store |
Conn Housing RCP 1 POS ST Cable Mount | Avnet America |
RECEPTACLE CONNECTOR HOUSING, POLYMER | element14 |
250 FASTON HSG.,REC.,1 POS,BLACK | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | TE FASTON 250 1742198-1 Terminal |
Where can I find additional details, specifications and documents for a 1969632-1?
Additional datasheets, footprints and schematics for 1969632-1 are listed on our Part Details page. You can also find images and similar parts to 1969632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969632-1 fall under?
The 1969632-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969632-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969632-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1969632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969632-1 often in real-time on the comparison pages.
What if I can't find stock of 1969632-1?
You can fill out our help required form which you can use to request a quote for 1969632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.