Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
660
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
16,318
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
15,518
in stock
|
Buy Now | |
Distrelec
from US$3.09
|
800
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,140
in stock
|
Buy Now | |
Future Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.55
|
-
|
Buy Now | |
Boersig
from US$2.71
|
-
|
Buy Now | |
TE Store
from US$1.81
|
-
|
Buy Now | |
Dalroad Norslo
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$2.82
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Number of Sections | 1 |
Number of Signal Positions | 20 |
Tab Width | .039in, 1mm |
Interface Plating | Gold (Au) |
Tab Thickness | .64mm, .025in |
Profile Height from PCB | .657in, 16.7mm |
Width | 1.575in, 40mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Length | 21.7mm, .854in |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 95 |
Packaging Type | Tube |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn 040 MULTILOCK I/O CONN 20P ASSY | Rapid Electronics |
TE Connectivity - AMP PCB Conn 040 MULTILOCK I/O CONN 20PASSY | Distrelec |
20 way r/a Multilock 040 cap housing | RS |
Conn Multilock Connector RCP 20 POS 2.5mm Solder RA Thru-Hole | Avnet Abacus |
Automotive, Multilock Connector RCP 20 POS 2.5mm | Future Electronics |
SOCKET, 20 WAY, THT, RA | element14 |
040 MULTILOCK I/O CONN 20PASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 20 | Signal Header | Part Number: 174055-2 | Internal Number: 174055-2 | TE Connectivity | TE Store |
I/O Connector 20way Cap Black | Dalroad Norslo |
Wire-To-Board Connector, Right Angle, Multi-Lock 40 Series, Through Hole, Receptacle, 20, 2.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 174055-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MULTI-LOCK 40 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | MULTI-LOCK 40 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 174055-2?
Additional datasheets, footprints and schematics for 174055-2 are listed on our Part Details page. You can also find images and similar parts to 174055-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174055-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174055-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174055-2 fall under?
The 174055-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174055-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174055-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174055-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174055-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Avnet Abacus have stock available or on a lead time for 174055-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174055-2 often in real-time on the comparison pages.
What if I can't find stock of 174055-2?
You can fill out our help required form which you can use to request a quote for 174055-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.