Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Polyimide Film |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 40 |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Stack Height | .315in, 16mm, .63in, .787in, .472in, 8mm, 12mm, 20mm |
コネクタの高さ | 8mm |
Connector Height | 8mm, .315in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Housing Color | Natural |
Housing Material | Matte |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Locating Post Length | .02in, .5mm |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Quantity | 600 |
Packaging Method | Tape & Reel |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,P08H.5,040,08/Sn,TR,KT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1735434-1 | Internal Number: 1735434-1 | .8 mm | TE Connectivity | TE Store |
Board To Board & Mezzanine Connectors 0.8Fh |Amp Te Connectivity 1735434-1 | Newark Electronics |
Conn Board to Board PL 40 POS Solder RA SMD T/R | Avnet America |
TE Connectivity - AMP PCB Connector 0.8FHP08H.504008/SnTRKT | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1735434-1?
Additional datasheets, footprints and schematics for 1735434-1 are listed on our Part Details page. You can also find images and similar parts to 1735434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735434-1 fall under?
The 1735434-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735434-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735434-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 1735434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735434-1 often in real-time on the comparison pages.
What if I can't find stock of 1735434-1?
You can fill out our help required form which you can use to request a quote for 1735434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.