Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Positions | 29 |
Number of Ports | 1 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | 9.85mm, .387in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .049in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Boardlock Length | 2.79mm, .109in |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount, Through Hole |
Boardlock Type | ZIF |
PCB Mount Retention | With |
Boardlock Plating Material | Tin over Nickel |
Boardlock Material | Copper Alloy |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 540 |
Shell | Without |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | SAS Backplane, Hybrid |
Sealable | No |
Product Grouping | SAS |
Connector Style | Receptacle |
Termination Post Length | .146in, 3.7mm |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
High Temperature Housing | Yes |
I/O Connectors Sas Backplane Vertical Rcpt |Amp Te Connectivity 1735104-4 | Newark Electronics |
Conn Wire to Board RCP 29 POS Solder ST Thru-Hole/SMD Tray | Avnet America |
TE Connectivity SAS BACKPLANE RECEPT VERTICAL Board Conn | Distrelec |
Where can I find additional details, specifications and documents for a 1735104-4?
Additional datasheets, footprints and schematics for 1735104-4 are listed on our Part Details page. You can also find images and similar parts to 1735104-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735104-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735104-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735104-4 fall under?
The 1735104-4 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735104-4 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735104-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735104-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735104-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 1735104-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735104-4 often in real-time on the comparison pages.
What if I can't find stock of 1735104-4?
You can fill out our help required form which you can use to request a quote for 1735104-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.