Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
936
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
936
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
936
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | .8A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .126in, 3.2mm |
Connector Width | .185in, 4.7mm |
Connector Length | 11.75mm, .4625in |
コネクタの高さ | 3.2mm |
Wire Size | 32 – 26AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | Natural |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Tube, Tube/Box |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 52 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 2.3mm, .091in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&Wire Housings 8 POS HDR R/A 1.25mm | Rapid Electronics |
TE Connectivity 1.25 WTB HDR DIP 8 POS Board Connector 8 Contact(s) 1 Row(s) Male Right Angle 0.049 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
Headers & Wire Housings 8 Pos Hdr R/A 1.25Mm |Amp Te Connectivity 1734829-8 | Newark Electronics |
Conn Wire to Board HDR 8 POS 1.25mm Solder RA Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1734829-8?
Additional datasheets, footprints and schematics for 1734829-8 are listed on our Part Details page. You can also find images and similar parts to 1734829-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734829-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734829-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734829-8 fall under?
The 1734829-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734829-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734829-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734829-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734829-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1734829-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734829-8 often in real-time on the comparison pages.
What if I can't find stock of 1734829-8?
You can fill out our help required form which you can use to request a quote for 1734829-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.