Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
29,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
29,500
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
29,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
7,000
in stock
|
Buy Now | |
element14
from US$0.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TE Store
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
Connector Width | .185in, 4.7mm |
コネクタの高さ | 3.45mm |
Connector Height | 3.45mm, .136in |
Connector Length | 7.79mm, .3067in |
Wire Size | 28AWG |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Reel Diameter | 24 mm |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&Wire Housings 2 POS HDR R/A SMT 1.25mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.25 WTB HDR SMT RA 2P | Distrelec |
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM | Farnell |
Conn High Performance Interconnect HDR 2 POS 1.25mm Solder RA SMD T/R | Avnet America |
CONN, R/A HEADER, 2POS, 1ROW, 1.25MM | element14 |
Connector Systems:Wire-To-Board | Newark Electronics |
1.25 WTB, HDR, SMT, RA, 2P, PCB Headers and Receptacles | TE Connectivity 1734261-2 | RS Americas |
1.25 WTB, HDR, SMT, RA, 2P Amp Hpi 1.25 Mm Header | Part Number: 1734261-2 | Internal Number: 1734261-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734261-2?
Additional datasheets, footprints and schematics for 1734261-2 are listed on our Part Details page. You can also find images and similar parts to 1734261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734261-2 fall under?
The 1734261-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734261-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734261-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1734261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734261-2 often in real-time on the comparison pages.
What if I can't find stock of 1734261-2?
You can fill out our help required form which you can use to request a quote for 1734261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.